Spectrum Control 4M Fixed Coaxial Attenuator (SMA, DC-18 GHz) 4M-50

Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
Datasheet
Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4M Fixed Coaxial Attenuator (SMA, DC-18 GHz) - 4M-50 - APITech
Fairview, PA, United States
4M Fixed Coaxial Attenuator (SMA, DC-18 GHz)
4M-50
4M Fixed Coaxial Attenuator (SMA, DC-18 GHz) 4M-50
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Usable to 22 GHz.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4M-50
Product Name 4M Fixed Coaxial Attenuator (SMA, DC-18 GHz)
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.15 to 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details