APITech 4D200W Fixed Coaxial Attenuator (7/16 DIN, 200 W, DC-4 GHz) 4D200W

Description
Inmet Product See datasheet for ordering instructions
Datasheet
Description
Inmet Product See datasheet for ordering instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4D200W Fixed Coaxial Attenuator (7/16 DIN, 200 W, DC-4 GHz) - 4D200W - APITech
Fairview, PA, United States
4D200W Fixed Coaxial Attenuator (7/16 DIN, 200 W, DC-4 GHz)
4D200W
4D200W Fixed Coaxial Attenuator (7/16 DIN, 200 W, DC-4 GHz) 4D200W
Inmet Product See datasheet for ordering instructions

Inmet Product

See datasheet for ordering instructions

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4D200W
Product Name 4D200W Fixed Coaxial Attenuator (7/16 DIN, 200 W, DC-4 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details