Weinschel 46 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 25 W, 18 GHz) 46-10-22-LIM

Description
Designed to meet environmental requirements of MIL-A-3933. Rugged injection molded connector dielectric Low Intermodulation option available. Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Rugged injection molded connector dielectric Low Intermodulation option available. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
46 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 25 W, 18 GHz) - 46-10-22-LIM - APITech
Fairview, PA, United States
46 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 25 W, 18 GHz)
46-10-22-LIM
46 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 25 W, 18 GHz) 46-10-22-LIM
Designed to meet environmental requirements of MIL-A-3933. Rugged injection molded connector dielectric Low Intermodulation option available. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Rugged injection molded connector dielectric
  • Low Intermodulation option available.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 46-10-22-LIM
Product Name 46 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 25 W, 18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-CMD285C3TR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details