Weinschel 44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) 44-2

Description
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) - 44-2 - APITech
Fairview, PA, United States
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz)
44-2
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) 44-2
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
    • Precision Connectors - Interface dimensions per MIL-STD-348.
    • Test data - A certificate of test supplied with each attenuator.
    • Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability.
    • Designed to meet environmental requirements of MIL-A-3933.
    • Weinschel Product
Supplier's Site Datasheet
Fixed Attenuator - 44-2 - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
44-2
Fixed Attenuator 44-2
The 44-2 is a 18 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 18 GHz Power Rating: 5 watts average @ 25°C ambient temperature, derated linearly to 0.5 watt @ 125°C; 1 kilowatt peak (5 μsec pulse width; 0.25% duty cycle) Peak Power: 1kW Connector Type: N Female- N Male dB Value: 2dB Maximum SWR: 1.15-1.25 Power Coefficient: <0.005 dB/dB/Watt Temperature Coefficient: < 0.0004 dB/dB/°C Temperature Range: -55°C to +125°C Test Data: Swept data plots of attenuation and SWR from 50 MHz to 18 GHz Connectors: Precision Type N per MIL-STD-348 interface dimensions - mate nondestructively with MIL-C-39012 connectors. Coupling Torque: 14 + 1 in/lbs Construction: Brass Body (plated) and Stainless steel connectors; gold plated beryllium copper contacts Nominal Impedance: 50ω Precision Connectors: Interface dimensions per MIL-STD-348 Hex Nut Connector: Allows for use of a torque wrench to improve connector repeatability Designed to meet environmental requirements of MIL-A-3933 The Weinschel 44-2 is a Fixed Attenuator.

The 44-2 is a 18 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency range: DC to 18 GHz
  • Power Rating: 5 watts average @ 25°C ambient temperature, derated linearly to 0.5 watt @ 125°C; 1 kilowatt peak (5 μsec pulse width; 0.25% duty cycle)
  • Peak Power: 1kW
  • Connector Type: N Female- N Male
  • dB Value: 2dB
  • Maximum SWR: 1.15-1.25
  • Power Coefficient: <0.005 dB/dB/Watt
  • Temperature Coefficient: < 0.0004 dB/dB/°C
  • Temperature Range: -55°C to +125°C
  • Test Data: Swept data plots of attenuation and SWR from 50 MHz to 18 GHz
  • Connectors: Precision Type N per MIL-STD-348 interface dimensions - mate nondestructively with MIL-C-39012 connectors. Coupling Torque: 14 + 1 in/lbs
  • Construction: Brass Body (plated) and Stainless steel connectors; gold plated beryllium copper contacts
  • Nominal Impedance: 50Ω
  • Precision Connectors: Interface dimensions per MIL-STD-348
  • Hex Nut Connector: Allows for use of a torque wrench to improve connector repeatability
  • Designed to meet environmental requirements of MIL-A-3933

The Weinschel 44-2 is a Fixed Attenuator.

Supplier's Site Datasheet

Technical Specifications

  APITech ValueTronics International, Inc.
Product Category RF Attenuators RF Attenuators
Product Number 44-2 44-2
Product Name 44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) Fixed Attenuator
Frequency 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-20-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
63 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-60 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
Attenuation 0.0 to 63 dB
Package Type Connectorized
View Details
2 suppliers
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details