APITech 422x PIN Switched Programmable Attenuator 4226-63

Description
Frequency: 800 MHz - 3 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +24 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request
Datasheet
Description
Frequency: 800 MHz - 3 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +24 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
422x PIN Switched Programmable Attenuator - 4226-63 - APITech
Fairview, PA, United States
422x PIN Switched Programmable Attenuator
4226-63
422x PIN Switched Programmable Attenuator 4226-63
Frequency: 800 MHz - 3 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +24 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request

Frequency: 800 MHz - 3 GHz

Nominal Impedence: 50 Ohm

Attenuation Range: 63, 63.75 & 103 dB

Attenuation Step Size: 0.25 & 1 dB

Max. RF Input Power: +24 dBm

RF Connectors: SMA

Control: Parallel TTL

Special Configurations Available on Request

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4226-63
Product Name 422x PIN Switched Programmable Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - Variable Voltage - SKY12231-12LF - Richardson RFPD
Specs
Attenuator Type Variable
View Details
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details