APITech 4205A Series Programmable Attenuators 4205A-63.5

Description
Frequency: 300 KHz - 6 GHz Nominal Impedence: 50 Ohm Attenuation Range: 31.75, 63.75, 95.75 & 127.75 dB Attenuation Step Size: 0.25 dB Max. RF Input Power: +23 dBm RF Connector options: SMA (F) Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X
Datasheet
Description
Frequency: 300 KHz - 6 GHz Nominal Impedence: 50 Ohm Attenuation Range: 31.75, 63.75, 95.75 & 127.75 dB Attenuation Step Size: 0.25 dB Max. RF Input Power: +23 dBm RF Connector options: SMA (F) Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4205A Series Programmable Attenuators - 4205A-63.5 - APITech
Fairview, PA, United States
4205A Series Programmable Attenuators
4205A-63.5
4205A Series Programmable Attenuators 4205A-63.5
Frequency: 300 KHz - 6 GHz Nominal Impedence: 50 Ohm Attenuation Range: 31.75, 63.75, 95.75 & 127.75 dB Attenuation Step Size: 0.25 dB Max. RF Input Power: +23 dBm RF Connector options: SMA (F) Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X

Frequency: 300 KHz - 6 GHz

Nominal Impedence: 50 Ohm

Attenuation Range: 31.75, 63.75, 95.75 & 127.75 dB

Attenuation Step Size: 0.25 dB

Max. RF Input Power: +23 dBm

RF Connector options: SMA (F)

Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible)

Hardware Compatability: Microsoft Windows, Apple Os X, Linux

Software Compatibility: Microsoft Windows, Apple Os X

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4205A-63.5
Product Name 4205A Series Programmable Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details