APITech Type F 75 Ohm Attenuators 3F

Description
Inmet Product
Datasheet
Description
Inmet Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type F 75 Ohm Attenuators - 3F - APITech
Fairview, PA, United States
Type F 75 Ohm Attenuators
3F
Type F 75 Ohm Attenuators 3F
Inmet Product

Inmet Product

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3F
Product Name Type F 75 Ohm Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details