APITech 3408T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) 3408T-55.75

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 6 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 6 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3408T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) - 3408T-55.75 - APITech
Fairview, PA, United States
3408T SmartStep® Programmable Attenuator (SMA, DC-6 GHz)
3408T-55.75
3408T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) 3408T-55.75
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 6 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 6 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3408T-55.75
Product Name 3408T SmartStep® Programmable Attenuator (SMA, DC-6 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-SKY12228-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.7000 to 1 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details