Weinschel 3408T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) 3408T-103

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 6 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 6 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3408T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) - 3408T-103 - APITech
Fairview, PA, United States
3408T SmartStep® Programmable Attenuator (SMA, DC-6 GHz)
3408T-103
3408T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) 3408T-103
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 6 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 6 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3408T-103
Product Name 3408T SmartStep® Programmable Attenuator (SMA, DC-6 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator - SKY12407-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 12 dB
View Details
5 suppliers
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details