APITech 3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) 3404T-55

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) - 3404T-55 - APITech
Fairview, PA, United States
3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz)
3404T-55
3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) 3404T-55
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3404T-55
Product Name 3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA022K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 3157-KAT-8+CT-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers