Spectrum Control 34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W) 34-30-44

Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz) Optimized for Wireless OEM & Test Applications Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz) Optimized for Wireless OEM & Test Applications Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W) - 34-30-44 - APITech
Fairview, PA, United States
34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W)
34-30-44
34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W) 34-30-44
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz) Optimized for Wireless OEM & Test Applications Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product

Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz)

  • Optimized for Wireless OEM & Test Applications
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 34-30-44 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
34-30-44
Attenuator - Fixed Coaxial 34-30-44
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 34-30-44 34-30-44
Product Name 34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - Small Signal -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details