Spectrum Control 3330A General Purpose Attenuator (SMA Round body, DC-18 GHz) 3330A-6

Description
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Ideal for Bulk Quantity Requirements. Weinschel Product
Datasheet
Description
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Ideal for Bulk Quantity Requirements. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3330A General Purpose Attenuator (SMA Round body, DC-18 GHz) - 3330A-6 - APITech
Fairview, PA, United States
3330A General Purpose Attenuator (SMA Round body, DC-18 GHz)
3330A-6
3330A General Purpose Attenuator (SMA Round body, DC-18 GHz) 3330A-6
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Ideal for Bulk Quantity Requirements. Weinschel Product
  • Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices.
  • Ideal for Bulk Quantity Requirements.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3330A-6
Product Name 3330A General Purpose Attenuator (SMA Round body, DC-18 GHz)
Frequency 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - AV113-12LF - 010513-AV113-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 2.1 to 2.3 GHz
View Details
4 suppliers
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details