Spectrum Control 33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) 33-10-33

Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) - 33-10-33 - APITech
Fairview, PA, United States
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W)
33-10-33
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) 33-10-33
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product

Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz)

  • Optimized for Wireless OEM & Test Applications
  • Low Intermodulation option available
  • Mode free operation to 10 GHz.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 33-10-33
Product Name 33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details