Spectrum Control 33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) 33-10-12-LIM

Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) - 33-10-12-LIM - APITech
Fairview, PA, United States
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W)
33-10-12-LIM
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) 33-10-12-LIM
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product

Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz)

  • Optimized for Wireless OEM & Test Applications
  • Low Intermodulation option available
  • Mode free operation to 10 GHz.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 33-10-12-LIM - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
33-10-12-LIM
Attenuator - Fixed Coaxial 33-10-12-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 33-10-12-LIM 33-10-12-LIM
Product Name 33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
6GHz 5 BIT Attenuator - 852-RFSA3513TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details