Spectrum Control 32K High Reliability Fixed Coaxial Attenuator (2.92mm, 2 W, DC-40 GHz) 32K-6

Description
Usable to 42 GHz. Ideal for Space & Airborne Applications. Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. 100% Subjected to Thermal Shock, Peak Power & Monitored Thermal Cycle (MTC). Weinschel Product
Request a Quote Datasheet
Description
Usable to 42 GHz. Ideal for Space & Airborne Applications. Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. 100% Subjected to Thermal Shock, Peak Power & Monitored Thermal Cycle (MTC). Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K High Reliability Fixed Coaxial Attenuator (2.92mm, 2 W, DC-40 GHz) - 32K-6 - APITech
Fairview, PA, United States
32K High Reliability Fixed Coaxial Attenuator (2.92mm, 2 W, DC-40 GHz)
32K-6
32K High Reliability Fixed Coaxial Attenuator (2.92mm, 2 W, DC-40 GHz) 32K-6
Usable to 42 GHz. Ideal for Space & Airborne Applications. Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. 100% Subjected to Thermal Shock, Peak Power & Monitored Thermal Cycle (MTC). Weinschel Product
  • Usable to 42 GHz.
  • Ideal for Space & Airborne Applications.
  • Available in 3, 6, 10, 20 & 30 dB. Other values available upon request.
  • Precision injection molded connectors.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • 100% Subjected to Thermal Shock, Peak Power & Monitored Thermal Cycle (MTC).
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 32K-6 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
32K-6
Attenuator - Fixed Coaxial 32K-6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 32K-6 32K-6
Product Name 32K High Reliability Fixed Coaxial Attenuator (2.92mm, 2 W, DC-40 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
5 suppliers
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details