APITech 32J High Reliability Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) 32J-20.5

Description
SMK (2.92mm) connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32J is 100% Subjected to Thermal Shock & Peak Power Tests & Monitored Thermal Cycle (MTC). New Lower Cost Commercial Version, Model 87. Weinschel Product
Datasheet
Description
SMK (2.92mm) connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32J is 100% Subjected to Thermal Shock & Peak Power Tests & Monitored Thermal Cycle (MTC). New Lower Cost Commercial Version, Model 87. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32J High Reliability Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) - 32J-20.5 - APITech
Fairview, PA, United States
32J High Reliability Fixed Coaxial Attenuator (2.92mm, DC-32 GHz)
32J-20.5
32J High Reliability Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) 32J-20.5
SMK (2.92mm) connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32J is 100% Subjected to Thermal Shock & Peak Power Tests & Monitored Thermal Cycle (MTC). New Lower Cost Commercial Version, Model 87. Weinschel Product
  • SMK (2.92mm) connectors.
  • Available in 0.5 dB increments from 0-30 dB.
  • Rugged injection molded connectors
  • Designed to meet environmental requirements of MIL-A-3933.
  • Model 32J is 100% Subjected to Thermal Shock & Peak Power Tests & Monitored Thermal Cycle (MTC).
  • New Lower Cost Commercial Version, Model 87.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 32J-20.5
Product Name 32J High Reliability Fixed Coaxial Attenuator (2.92mm, DC-32 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details