APITech 3209T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3209T-1

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 10-cell, 3 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 10-cell, 3 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3209T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) - 3209T-1 - APITech
Fairview, PA, United States
3209T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
3209T-1
3209T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3209T-1
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 10-cell, 3 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 10-cell, 3 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3209T-1
Product Name 3209T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
4 suppliers
Coaxial Attenuator 0.5W 6GHz SMA - UIYCA05AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details