APITech 3205T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3205T-3E

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 2-3 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 2-3 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3205T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) - 3205T-3E - APITech
Fairview, PA, United States
3205T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
3205T-3E
3205T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3205T-3E
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 2-3 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 2-3 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3205T-3E
Product Name 3205T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - AA113-310 - 119605-AA113-310 - Win Source Electronics
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 1 GHz
View Details
3 suppliers
Programmable Attenuator, 8-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT8DAT-8G95SF - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details