APITech 3201T SmartStep® Programmable Attenuator (SMA, DC-2/3 GHz) 3201T-2

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 5-cell, 2-3 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 5-cell, 2-3 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3201T SmartStep® Programmable Attenuator (SMA, DC-2/3 GHz) - 3201T-2 - APITech
Fairview, PA, United States
3201T SmartStep® Programmable Attenuator (SMA, DC-2/3 GHz)
3201T-2
3201T SmartStep® Programmable Attenuator (SMA, DC-2/3 GHz) 3201T-2
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 5-cell, 2-3 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 5-cell, 2-3 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3201T-2
Product Name 3201T SmartStep® Programmable Attenuator (SMA, DC-2/3 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
6GHz 5 BIT Attenuator - 852-RFSA3513TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details