Weinschel 3201T SmartStep® Programmable Attenuator (SMA, DC-2/3 GHz) 3201T-1E

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 5-cell, 2-3 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 5-cell, 2-3 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3201T SmartStep® Programmable Attenuator (SMA, DC-2/3 GHz) - 3201T-1E - APITech
Fairview, PA, United States
3201T SmartStep® Programmable Attenuator (SMA, DC-2/3 GHz)
3201T-1E
3201T SmartStep® Programmable Attenuator (SMA, DC-2/3 GHz) 3201T-1E
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 5-cell, 2-3 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 5-cell, 2-3 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3201T-1E
Product Name 3201T SmartStep® Programmable Attenuator (SMA, DC-2/3 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details