Weinschel 32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) 32-19.5

Description
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
Datasheet
Description
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) - 32-19.5 - APITech
Fairview, PA, United States
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz)
32-19.5
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) 32-19.5
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
  • Available in 0.5 dB increments from 0-20 dB.
  • Rugged injection molded connectors
  • Designed to meet environmental requirements of MIL-A-3933.
  • Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC).
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 32-19.5
Product Name 32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details