APITech 3134M Coaxial Terminations (BNC, 5 Watts, DC-4 GHz) 3134M

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3134M Coaxial Terminations (BNC, 5 Watts, DC-4 GHz) - 3134M - APITech
Fairview, PA, United States
3134M Coaxial Terminations (BNC, 5 Watts, DC-4 GHz)
3134M
3134M Coaxial Terminations (BNC, 5 Watts, DC-4 GHz) 3134M
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 3134M
Product Name 3134M Coaxial Terminations (BNC, 5 Watts, DC-4 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 300W N - UIYCT300A7166 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o21203N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION/1.0mm-M/0.5W RoHS - ANNE-50W+ - Mini-Circuits
Specs
Connector Type 1.0/2.3
Standards and Certifications RoHS
Frequency Range 110000 MHz
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details