Spectrum Control Attenuator - Fixed Coaxial 2N300W-03

Description
Attenuators Type N, up to 4 GHz, 300 Watts
Request a Quote Datasheet
Description
Attenuators Type N, up to 4 GHz, 300 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
2N300W-03
Attenuator - Fixed Coaxial 2N300W-03
Attenuators Type N, up to 4 GHz, 300 Watts

Attenuators Type N, up to 4 GHz, 300 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 2N300W-03
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN02-00110CH, Passive GaAs MMIC Attenuator Family - ATN02-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details