APITech 2N100WR Fixed Coaxial Attenuator (Type N, 100 W, DC-2.5 GHz) 2N100WR

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2N100WR Fixed Coaxial Attenuator (Type N, 100 W, DC-2.5 GHz) - 2N100WR - APITech
Fairview, PA, United States
2N100WR Fixed Coaxial Attenuator (Type N, 100 W, DC-2.5 GHz)
2N100WR
2N100WR Fixed Coaxial Attenuator (Type N, 100 W, DC-2.5 GHz) 2N100WR
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 2N100WR
Product Name 2N100WR Fixed Coaxial Attenuator (Type N, 100 W, DC-2.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
8dB DC-40GHz MMIC Attenuator - ATN08-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details