Spectrum Control Attenuator - Fixed Coaxial 2B-05M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 2B-05M - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
2B-05M
Attenuator - Fixed Coaxial 2B-05M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 2B-05M
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator - SKY12233-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.1 to 3.1 GHz
Insertion Loss 1.5 dB
View Details
5 suppliers
Attenuators - 3157-LAT-12+CT-ND - DigiKey
Specs
Attenuation 12 dB
Package Type TO-253-4, TO-253AA
View Details