Spectrum Control Attenuator - Fixed Coaxial 2B-04F

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 2B-04F - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
2B-04F
Attenuator - Fixed Coaxial 2B-04F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 2B-04F
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8500-9500-31.5-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8.5 GHz
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
3.0 – 3.8 GHz, 20 dB Variable Voltage Attenuator - SKY12146-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3 to 3.8 GHz
Insertion Loss 1.5 to 1.6 dB
View Details
5 suppliers
90 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-90 - Mini-Circuits
Specs
Insertion Loss 4.3 dB
VSWR 1.1 to 1.45 :1
Attenuation 0.0 to 90 dB
View Details
2 suppliers