Spectrum Control Attenuator - Fixed Coaxial 2AH-19

Description
AH Attenuators SMA, up to 23 GHz, 2 Watts
Request a Quote Datasheet
Description
AH Attenuators SMA, up to 23 GHz, 2 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
2AH-19
Attenuator - Fixed Coaxial 2AH-19
AH Attenuators SMA, up to 23 GHz, 2 Watts

AH Attenuators SMA, up to 23 GHz, 2 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 2AH-19
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details