Spectrum Control Attenuator - Fixed Coaxial 2AH-08

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 2AH-08 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
2AH-08
Attenuator - Fixed Coaxial 2AH-08
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 2AH-08
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1810 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details
Attenuators - AA264-87LF - 114246-AA264-87LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 2 GHz
View Details
5 suppliers
Attenuators - 3157-YAT-4A+DKR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers