Spectrum Control Attenuator - Fixed Coaxial 284-6-34-LIM

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 284-6-34-LIM - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
284-6-34-LIM
Attenuator - Fixed Coaxial 284-6-34-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 284-6-34-LIM
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details
Attenuators - 2312-RFSA2023TR7TR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details