Spectrum Control Attenuator - Fixed Coaxial 26G-01

Description
Attenuators GPO™, up to 26.5 GHz, 2 Watts
Request a Quote Datasheet
Description
Attenuators GPO™, up to 26.5 GHz, 2 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
26G-01
Attenuator - Fixed Coaxial 26G-01
Attenuators GPO™, up to 26.5 GHz, 2 Watts

Attenuators GPO™, up to 26.5 GHz, 2 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 26G-01
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details