Spectrum Control 268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) 268-40-11-LIM

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) - 268-40-11-LIM - APITech
Fairview, PA, United States
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz)
268-40-11-LIM
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) 268-40-11-LIM
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • 10 Kilowatts peak, Conduction Cooled.
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 268-40-11-LIM
Product Name 268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K15 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
50OHM Attenuator - 852-AA264-87LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.5000 to 2 GHz
Package Type Tape & Reel (TR)
View Details
5 suppliers
10 x 30 dB Attenuator Panel, DC-18 GHz, 20W - ZT-275 - Mini-Circuits
Specs
Frequency 18 GHz
VSWR 1.3 :1
Attenuation 30 dB
View Details