Spectrum Control 268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) 268-10-33-LIM

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) - 268-10-33-LIM - APITech
Fairview, PA, United States
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz)
268-10-33-LIM
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) 268-10-33-LIM
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • 10 Kilowatts peak, Conduction Cooled.
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 268-10-33-LIM
Product Name 268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details