Spectrum Control 260A High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) 260A-6-22

Description
Designed to meet environmental requirements of MIL-DTL-3933. Low Intermodulation (LIM) option available. Rugged injection molded connectors. 1 Kilowatt peak power. Weinschel Product Note: Model 260A supersedes Model 260.
Request a Quote Datasheet
Description
Designed to meet environmental requirements of MIL-DTL-3933. Low Intermodulation (LIM) option available. Rugged injection molded connectors. 1 Kilowatt peak power. Weinschel Product Note: Model 260A supersedes Model 260.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
260A High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) - 260A-6-22 - APITech
Fairview, PA, United States
260A High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz)
260A-6-22
260A High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) 260A-6-22
Designed to meet environmental requirements of MIL-DTL-3933. Low Intermodulation (LIM) option available. Rugged injection molded connectors. 1 Kilowatt peak power. Weinschel Product Note: Model 260A supersedes Model 260.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • Low Intermodulation (LIM) option available.
  • Rugged injection molded connectors.
  • 1 Kilowatt peak power.
  • Weinschel Product
    Note: Model 260A supersedes Model 260.
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 260A-6-22 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
260A-6-22
Attenuator - Fixed Coaxial 260A-6-22
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 260A-6-22 260A-6-22
Product Name 260A High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
DC-3.0 GHz Six-Bit Digital Attenuator with Serial or Parallel Driver (0.5 dB LSB) - SKY12347-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency ? to 3 GHz
Attenuation 31.5 dB
View Details
6 suppliers
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details