Weinschel 259 Fixed Coaxial Attenuator (2.4mm, 2 W, DC-50 GHz) 259-30-22

Description
Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product
Datasheet
Description
Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
259 Fixed Coaxial Attenuator (2.4mm, 2 W, DC-50 GHz) - 259-30-22 - APITech
Fairview, PA, United States
259 Fixed Coaxial Attenuator (2.4mm, 2 W, DC-50 GHz)
259-30-22
259 Fixed Coaxial Attenuator (2.4mm, 2 W, DC-50 GHz) 259-30-22
Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product
  • Available in 3, 6, 10, 20 & 30 dB. Other values available upon request.
  • Precision injection molded connectors.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 259-30-22
Product Name 259 Fixed Coaxial Attenuator (2.4mm, 2 W, DC-50 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP2 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
6 suppliers
30 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-30N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 6 GHz
VSWR 1.15 to 1.45 :1
View Details
3 suppliers