Spectrum Control 259 Fixed Coaxial Attenuator (2.4mm, 2 W, DC-50 GHz) 259-10-12

Description
Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product
Datasheet
Description
Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
259 Fixed Coaxial Attenuator (2.4mm, 2 W, DC-50 GHz) - 259-10-12 - APITech
Fairview, PA, United States
259 Fixed Coaxial Attenuator (2.4mm, 2 W, DC-50 GHz)
259-10-12
259 Fixed Coaxial Attenuator (2.4mm, 2 W, DC-50 GHz) 259-10-12
Available in 3, 6, 10, 20 & 30 dB. Other values available upon request. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product
  • Available in 3, 6, 10, 20 & 30 dB. Other values available upon request.
  • Precision injection molded connectors.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 259-10-12
Product Name 259 Fixed Coaxial Attenuator (2.4mm, 2 W, DC-50 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details