Weinschel 254 High Power Fixed Coaxial Attenuator (N, 175 W, DC-6.0 GHz) 254-40-11

Description
Low PIM design Quality connectors with special high temperature support beads Weinschel product
Datasheet
Description
Low PIM design Quality connectors with special high temperature support beads Weinschel product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
254 High Power Fixed Coaxial Attenuator (N, 175 W, DC-6.0 GHz) - 254-40-11 - APITech
Fairview, PA, United States
254 High Power Fixed Coaxial Attenuator (N, 175 W, DC-6.0 GHz)
254-40-11
254 High Power Fixed Coaxial Attenuator (N, 175 W, DC-6.0 GHz) 254-40-11
Low PIM design Quality connectors with special high temperature support beads Weinschel product
  • Low PIM design
  • Quality connectors with special high temperature support beads
  • Weinschel product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 254-40-11
Product Name 254 High Power Fixed Coaxial Attenuator (N, 175 W, DC-6.0 GHz)
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.1 to 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 6dB Attenuator - ATN06-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details