APITech 253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz) 253-20-44-LIM

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz) - 253-20-44-LIM - APITech
Fairview, PA, United States
253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz)
253-20-44-LIM
253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz) 253-20-44-LIM
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • 10 Kilowatts peak, Conduction Cooled
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 253-20-44-LIM
Product Name 253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
4 suppliers
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details