APITech 24 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, 50 W, 8.5 GHz) 24-40-12 -LIM

Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Mode free operation to 10 GHz. Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Mode free operation to 10 GHz. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, 50 W, 8.5 GHz) - 24-40-12 -LIM - APITech
Fairview, PA, United States
24 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, 50 W, 8.5 GHz)
24-40-12 -LIM
24 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, 50 W, 8.5 GHz) 24-40-12 -LIM
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Mode free operation to 10 GHz. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low Intermodulation option available.
  • Mode free operation to 10 GHz.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 24-40-12 -LIM
Product Name 24 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, 50 W, 8.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details