APITech 23 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-18 GHz) 23-2- 43

Description
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-18 GHz) - 23-2- 43 - APITech
Fairview, PA, United States
23 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-18 GHz)
23-2- 43
23 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-18 GHz) 23-2- 43
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Precision injection molded connector dielectric.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 23-2- 43
Product Name 23 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details