Spectrum Control Fixed Attenuator 2/10/2022

Description
The 2-10 is a 18 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Minimum Frequency: 0 Hz Maximum Frequency: 18 GHz Maximum Standing Wave Ratio: 1.35 dB Connector type(main signal): N Female - N Male Power: 5 Watts Maximum Power (dB): 10 dB
Description
The 2-10 is a 18 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Minimum Frequency: 0 Hz Maximum Frequency: 18 GHz Maximum Standing Wave Ratio: 1.35 dB Connector type(main signal): N Female - N Male Power: 5 Watts Maximum Power (dB): 10 dB

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 2-10 - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
2-10
Fixed Attenuator 2-10
The 2-10 is a 18 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Minimum Frequency: 0 Hz Maximum Frequency: 18 GHz Maximum Standing Wave Ratio: 1.35 dB Connector type(main signal): N Female - N Male Power: 5 Watts Maximum Power (dB): 10 dB

The 2-10 is a 18 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Minimum Frequency: 0 Hz
  • Maximum Frequency: 18 GHz
  • Maximum Standing Wave Ratio: 1.35 dB
  • Connector type(main signal): N Female - N Male
  • Power: 5 Watts
  • Maximum Power (dB): 10 dB
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 2-10
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details