Spectrum Control 1W Fixed Coaxial Attenuator (Type N, 4 GHz) 1W-20

Description
Attenuation Values from 1 to 10, 20, & 30 dB Low Cost Wireless Applications - Optimized for use in the wireless communications bands. Weinschel Product
Datasheet
Description
Attenuation Values from 1 to 10, 20, & 30 dB Low Cost Wireless Applications - Optimized for use in the wireless communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Fixed Coaxial Attenuator (Type N, 4 GHz) - 1W-20 - APITech
Fairview, PA, United States
1W Fixed Coaxial Attenuator (Type N, 4 GHz)
1W-20
1W Fixed Coaxial Attenuator (Type N, 4 GHz) 1W-20
Attenuation Values from 1 to 10, 20, & 30 dB Low Cost Wireless Applications - Optimized for use in the wireless communications bands. Weinschel Product
  • Attenuation Values from 1 to 10, 20, & 30 dB
  • Low Cost
  • Wireless Applications - Optimized for use in the wireless communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 1W-20
Product Name 1W Fixed Coaxial Attenuator (Type N, 4 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator - SKY12407-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 12 dB
View Details
5 suppliers
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details