Spectrum Control 1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz) 1548-23

Description
High Repeatability Rugged Construction Stainless Steel Construction Weinschel Brand Product
Request a Quote Datasheet
Description
High Repeatability Rugged Construction Stainless Steel Construction Weinschel Brand Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz) - 1548-23 - APITech
Fairview, PA, United States
1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz)
1548-23
1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz) 1548-23
High Repeatability Rugged Construction Stainless Steel Construction Weinschel Brand Product
  • High Repeatability
  • Rugged Construction
  • Stainless Steel Construction
  • Weinschel Brand Product
Supplier's Site Datasheet
Between Series Adapter - 1548-23 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
1548-23
Between Series Adapter 1548-23
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 1548-23 1548-23
Product Name 1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz) Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω - 24F-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details