Spectrum Control 1478 Medium Power Coaxial Termination (SMK, DC-40 GHz, 20 W) 1478-1

Description
High Performance - Precision Lab Grade Compact Construction - Lowest size/power ratio Precision Injection Molded Connector Weinschel Product
Datasheet
Description
High Performance - Precision Lab Grade Compact Construction - Lowest size/power ratio Precision Injection Molded Connector Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1478 Medium Power Coaxial Termination (SMK, DC-40 GHz, 20 W) - 1478-1 - APITech
Fairview, PA, United States
1478 Medium Power Coaxial Termination (SMK, DC-40 GHz, 20 W)
1478-1
1478 Medium Power Coaxial Termination (SMK, DC-40 GHz, 20 W) 1478-1
High Performance - Precision Lab Grade Compact Construction - Lowest size/power ratio Precision Injection Molded Connector Weinschel Product
  • High Performance - Precision Lab Grade
  • Compact Construction - Lowest size/power ratio
  • Precision Injection Molded Connector
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1478-1
Product Name 1478 Medium Power Coaxial Termination (SMK, DC-40 GHz, 20 W)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION SMA-M 25W RoHS - TERM-25W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT4010 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
 - 1616049 - RS Components, Ltd.
TE Connectivity
Specs
Terminator Type RF Terminator
Connector Type Bnc
View Details