APITech 1476 Medium Power Coaxial Termination (SMK, 50 W, DC-10 GHz) 1476

Description
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Ideal for Wireless Applications. Weinschel Product
Datasheet
Description
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Ideal for Wireless Applications. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1476 Medium Power Coaxial Termination (SMK, 50 W, DC-10 GHz) - 1476 - APITech
Fairview, PA, United States
1476 Medium Power Coaxial Termination (SMK, 50 W, DC-10 GHz)
1476
1476 Medium Power Coaxial Termination (SMK, 50 W, DC-10 GHz) 1476
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Ideal for Wireless Applications. Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Ideal for Wireless Applications.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1476
Product Name 1476 Medium Power Coaxial Termination (SMK, 50 W, DC-10 GHz)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W N - UIYCT5AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination - 5o211003S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details