Spectrum Control 1475 Coaxial Termination, (N or 3.5mm, 150 W, DC-18 GHz) 1475-3

Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power. Weinschel Product.
Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1475 Coaxial Termination, (N or 3.5mm, 150 W, DC-18 GHz) - 1475-3 - APITech
Fairview, PA, United States
1475 Coaxial Termination, (N or 3.5mm, 150 W, DC-18 GHz)
1475-3
1475 Coaxial Termination, (N or 3.5mm, 150 W, DC-18 GHz) 1475-3
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. Low Intermodulation Option. 1 Kilowatt Peak Power. Weinschel Product.
  • Designed to meet environmental requirements of MIL-D-39030.
  • Rugged injection molded connector.
  • Low Intermodulation Option.
  • 1 Kilowatt Peak Power.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1475-3
Product Name 1475 Coaxial Termination, (N or 3.5mm, 150 W, DC-18 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2120003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION SMA-M 2W RoHS - TERM-2W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
SolderSleeve Shield Terminators - 292958-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details