APITECH
1475-1 -- 1475 COAXIAL TERMINATION, (N OR 3.5MM, 150 W, DC-18 GHZ)
APITech
1475 Coaxial Termination, (N or 3.5mm, 150 W, DC-18 GHz)
1475-1
Description
Designed to meet environmental requirements of MIL-D-39030.
Rugged injection molded connector.
Low Intermodulation Option.
1 Kilowatt Peak Power.
Weinschel Product.
Description
Designed to meet environmental requirements of MIL-D-39030.
Rugged injection molded connector.
Low Intermodulation Option.
1 Kilowatt Peak Power.
Weinschel Product.
Datasheet
Suppliers
1475 Coaxial Termination, (N or 3.5mm, 150 W, DC-18 GHz)
1475-1
Designed to meet environmental requirements of MIL-D-39030.
Rugged injection molded connector.
Low Intermodulation Option.
1 Kilowatt Peak Power.
Weinschel Product.
- Designed to meet environmental requirements of MIL-D-39030.
- Rugged injection molded connector.
- Low Intermodulation Option.
- 1 Kilowatt Peak Power.
- Weinschel Product.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
1475-1 |
|
Product Name
|
1475 Coaxial Termination, (N or 3.5mm, 150 W, DC-18 GHz) |
|
Terminator Type
|
Coaxial Terminator
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
RF Terminator; Coaxial Terminator
Category / Application
General Purpose Terminator
Connector Type
SMA; SMA
View Details
Connector Type
SMA
Standards and Certifications
RoHS
Power
1 watts
View Details
Terminator Type
RF Terminator
Connector Type
SMA; 3.5mm; 3.5mm, SMA
Frequency Range
0.0 to 26500 MHz
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details