APITech 1469A Coaxial Termination, Low IMD Design (N or 3.5mm, 100 W, DC-18 GHz) 1469-2

Description
Designed to meet environmental requirements of MIL-DTL-3933 Quality connector with special high temperature support bead. Low intermodulation (LIM) option. 1 Kilowatt peak power. Usable to 20 GHz Weinschel Product. Note: Model 1469A supersedes model 1469.
Description
Designed to meet environmental requirements of MIL-DTL-3933 Quality connector with special high temperature support bead. Low intermodulation (LIM) option. 1 Kilowatt peak power. Usable to 20 GHz Weinschel Product. Note: Model 1469A supersedes model 1469.

Suppliers

Company
Product
Description
Supplier Links
1469A Coaxial Termination, Low IMD Design (N or 3.5mm, 100 W, DC-18 GHz) - 1469-2 - APITech
Fairview, PA, United States
1469A Coaxial Termination, Low IMD Design (N or 3.5mm, 100 W, DC-18 GHz)
1469-2
1469A Coaxial Termination, Low IMD Design (N or 3.5mm, 100 W, DC-18 GHz) 1469-2
Designed to meet environmental requirements of MIL-DTL-3933 Quality connector with special high temperature support bead. Low intermodulation (LIM) option. 1 Kilowatt peak power. Usable to 20 GHz Weinschel Product. Note: Model 1469A supersedes model 1469.
  • Designed to meet environmental requirements of MIL-DTL-3933
  • Quality connector with special high temperature support bead.
  • Low intermodulation (LIM) option.
  • 1 Kilowatt peak power.
  • Usable to 20 GHz
  • Weinschel Product.

Note: Model 1469A supersedes model 1469.

Supplier's Site

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1469-2
Product Name 1469A Coaxial Termination, Low IMD Design (N or 3.5mm, 100 W, DC-18 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21250124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT18K15 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Power Cable Terminations - 2197668-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details