Spectrum Control 1455 General Purpose Coaxial Termination (Type N, DC-18 GHz, 2 W) 1455-3C

Description
Low Cost Type N Connector - Interface dimensions per MIL-STD-348 Test connector. Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability. Weinschel Product.
Datasheet
Description
Low Cost Type N Connector - Interface dimensions per MIL-STD-348 Test connector. Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1455 General Purpose Coaxial Termination (Type N, DC-18 GHz, 2 W) - 1455-3C - APITech
Fairview, PA, United States
1455 General Purpose Coaxial Termination (Type N, DC-18 GHz, 2 W)
1455-3C
1455 General Purpose Coaxial Termination (Type N, DC-18 GHz, 2 W) 1455-3C
Low Cost Type N Connector - Interface dimensions per MIL-STD-348 Test connector. Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability. Weinschel Product.
  • Low Cost Type N Connector - Interface dimensions per MIL-STD-348 Test connector.
  • Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1455-3C
Product Name 1455 General Purpose Coaxial Termination (Type N, DC-18 GHz, 2 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 300W N - UIYCT300AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o21500018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT18K25 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details