Spectrum Control 1452 Coaxial Termination (N, 2.92mm, DC-4 GHz, 25 W) 1452-4

Description
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. 5 Kilowatts Peak Power. Weinschel Product.
Datasheet
Description
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. 5 Kilowatts Peak Power. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1452 Coaxial Termination (N, 2.92mm, DC-4 GHz, 25 W) - 1452-4 - APITech
Fairview, PA, United States
1452 Coaxial Termination (N, 2.92mm, DC-4 GHz, 25 W)
1452-4
1452 Coaxial Termination (N, 2.92mm, DC-4 GHz, 25 W) 1452-4
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. 5 Kilowatts Peak Power. Weinschel Product.
  • Optimized for Wireless OEM and Test Applications.
  • Designed to meet environmental requirements of MIL-D-39030.
  • Quality connector with special high temperature support beads.
  • 5 Kilowatts Peak Power.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1452-4
Product Name 1452 Coaxial Termination (N, 2.92mm, DC-4 GHz, 25 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT18K5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
SolderSleeve Shield Terminators - 037829-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details