Weinschel 1445A Medium Power Coaxial Termination (2.92mm, DC-40 GHz, 5 W) 1445A-2

Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1445A Medium Power Coaxial Termination (2.92mm, DC-40 GHz, 5 W) - 1445A-2 - APITech
Fairview, PA, United States
1445A Medium Power Coaxial Termination (2.92mm, DC-40 GHz, 5 W)
1445A-2
1445A Medium Power Coaxial Termination (2.92mm, DC-40 GHz, 5 W) 1445A-2
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Precision Injection Molded Connector.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1445A-2
Product Name 1445A Medium Power Coaxial Termination (2.92mm, DC-40 GHz, 5 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION N-M 10W RoHS - TERM-10W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT18K5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Power Cable Terminations - 183453-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details